ROHM Semiconductor USA, LLC 4ch White LED Driver with Buck-Boost BD81A24MUF-M

Description
BD81A24MUF-M is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where each channel can draw up to 120mA (Max), which is also suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also integrated to achieve stable operation during power voltage fluctuation. Light modulation (5000: 1 dimming function) is possible by PWM input.
Datasheet
Description
BD81A24MUF-M is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where each channel can draw up to 120mA (Max), which is also suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also integrated to achieve stable operation during power voltage fluctuation. Light modulation (5000: 1 dimming function) is possible by PWM input.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4ch White LED Driver with Buck-Boost - BD81A24MUF-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4ch White LED Driver with Buck-Boost
BD81A24MUF-M
4ch White LED Driver with Buck-Boost BD81A24MUF-M
BD81A24MUF-M is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where each channel can draw up to 120mA (Max), which is also suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also integrated to achieve stable operation during power voltage fluctuation. Light modulation (5000: 1 dimming function) is possible by PWM input.

BD81A24MUF-M is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where each channel can draw up to 120mA (Max), which is also suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also integrated to achieve stable operation during power voltage fluctuation. Light modulation (5000: 1 dimming function) is possible by PWM input.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Interfaces
Product Number BD81A24MUF-M
Product Name 4ch White LED Driver with Buck-Boost
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1460946 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Interface module - 289-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details