ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD8162AEKV BD8162AEKV

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 234560-BD8162AEKV Packaging: Tray Mounting Style: SMD Applications: TFT-LCD Panels Family Name: BD8162AEKV Categories: Integrated Circuits Supplier Device Package: 64-HTQFP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 64-VFQFP Exposed Pad Introduction Date: May 12, 2016 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 14V
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 234560-BD8162AEKV Packaging: Tray Mounting Style: SMD Applications: TFT-LCD Panels Family Name: BD8162AEKV Categories: Integrated Circuits Supplier Device Package: 64-HTQFP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 64-VFQFP Exposed Pad Introduction Date: May 12, 2016 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 14V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD8162AEKV - 234560-BD8162AEKV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD8162AEKV
234560-BD8162AEKV
PMIC - PMIC - Power Management - Specialized - BD8162AEKV 234560-BD8162AEKV
Manufacturer: Rohm Semiconductor Win Source Part Number: 234560-BD8162AEKV Packaging: Tray Mounting Style: SMD Applications: TFT-LCD Panels Family Name: BD8162AEKV Categories: Integrated Circuits Supplier Device Package: 64-HTQFP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 64-VFQFP Exposed Pad Introduction Date: May 12, 2016 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.2V ~ 14V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 234560-BD8162AEKV
Packaging: Tray
Mounting Style: SMD
Applications: TFT-LCD Panels
Family Name: BD8162AEKV
Categories: Integrated Circuits
Supplier Device Package: 64-HTQFP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 64-VFQFP Exposed Pad
Introduction Date: May 12, 2016
Estimated EOL Date: 2035
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.2V ~ 14V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 234560-BD8162AEKV
Product Name PMIC - PMIC - Power Management - Specialized - BD8162AEKV
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922370P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
TPS3836L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers