ROHM Semiconductor GmbH 1.5-5.5V 1ch Boost converter BD8158FVM

Description
BD8158FVM are the 1 channel step-up switching regulator which builds in the low voltage FET. Input voltage is 2.1V to 4.0V realizing the low consumption power. High accuracy feedback voltage ±1% is established and the brightness dispersion of TFT-LCD panel is suppressed.
Datasheet
Description
BD8158FVM are the 1 channel step-up switching regulator which builds in the low voltage FET. Input voltage is 2.1V to 4.0V realizing the low consumption power. High accuracy feedback voltage ±1% is established and the brightness dispersion of TFT-LCD panel is suppressed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5-5.5V 1ch Boost converter - BD8158FVM - ROHM Semiconductor GmbH
Willich, Germany
1.5-5.5V 1ch Boost converter
BD8158FVM
1.5-5.5V 1ch Boost converter BD8158FVM
BD8158FVM are the 1 channel step-up switching regulator which builds in the low voltage FET. Input voltage is 2.1V to 4.0V realizing the low consumption power. High accuracy feedback voltage ±1% is established and the brightness dispersion of TFT-LCD panel is suppressed.

BD8158FVM are the 1 channel step-up switching regulator which builds in the low voltage FET. Input voltage is 2.1V to 4.0V realizing the low consumption power. High accuracy feedback voltage ±1% is established and the brightness dispersion of TFT-LCD panel is suppressed.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Power Supplies
Product Number BD8158FVM
Product Name 1.5-5.5V 1ch Boost converter
Package Type Other; MSOP8
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Gates and Inverters - CD74ACT04M96 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS835D2EL VSE - TLS835D2EL VSE - Infineon Technologies AG
Specs
Package Type Other; PG-SSOP-14
Output Voltage 3.3 to 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details