ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD8157 BD8157

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049466-BD8157 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP-B Supply Voltage - Operating: 2.1 V to 4 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049466-BD8157 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP-B Supply Voltage - Operating: 2.1 V to 4 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD8157 - 049466-BD8157 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD8157
049466-BD8157
PMIC - PMIC - Power Management - Specialized - BD8157 049466-BD8157
Manufacturer: Rohm Semiconductor Win Source Part Number: 049466-BD8157 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP-B Supply Voltage - Operating: 2.1 V to 4 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049466-BD8157
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP-B
Supply Voltage - Operating: 2.1 V to 4 V
Operating Supply Current: 1.2mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 049466-BD8157
Product Name PMIC - PMIC - Power Management - Specialized - BD8157
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901710 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active High; Push Pull, Active High
View Details
TPS3820-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3820-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers