ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD8156EFV BD8156EFV

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 201008-BD8156EFV Packaging: Reel - TR Applications: TFT-LCD Monitors Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-HTSSOP-B Supply Voltage - Operating: 6 V to 18 V Operating Supply Current: 3mA to 6mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 201008-BD8156EFV Packaging: Reel - TR Applications: TFT-LCD Monitors Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-HTSSOP-B Supply Voltage - Operating: 6 V to 18 V Operating Supply Current: 3mA to 6mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD8156EFV - 201008-BD8156EFV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD8156EFV
201008-BD8156EFV
PMIC - PMIC - Power Management - Specialized - BD8156EFV 201008-BD8156EFV
Manufacturer: Rohm Semiconductor Win Source Part Number: 201008-BD8156EFV Packaging: Reel - TR Applications: TFT-LCD Monitors Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-HTSSOP-B Supply Voltage - Operating: 6 V to 18 V Operating Supply Current: 3mA to 6mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 201008-BD8156EFV
Packaging: Reel - TR
Applications: TFT-LCD Monitors
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-HTSSOP-B
Supply Voltage - Operating: 6 V to 18 V
Operating Supply Current: 3mA to 6mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 201008-BD8156EFV
Product Name PMIC - PMIC - Power Management - Specialized - BD8156EFV
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3307-18M Triple Processor Supervisors - 5962-9959101Q2A - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
3 suppliers
Voltage Supervisors - 8023745 - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
Type Qsop
View Details