ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD8154EFV-E2 BD8154EFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913244-BD8154EFV-E2 Operating Temperature Range: -40°C ~ 85°C Features: TFT-LCD Monitors PMIC 28-SOP Package: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: BD8154 Categories: Integrated Circuits (ICs) Case / Package: 28-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913244-BD8154EFV-E2 Operating Temperature Range: -40°C ~ 85°C Features: TFT-LCD Monitors PMIC 28-SOP Package: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: BD8154 Categories: Integrated Circuits (ICs) Case / Package: 28-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD8154EFV-E2 - 913244-BD8154EFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD8154EFV-E2
913244-BD8154EFV-E2
PMIC - PMIC - Power Management - Specialized - BD8154EFV-E2 913244-BD8154EFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913244-BD8154EFV-E2 Operating Temperature Range: -40°C ~ 85°C Features: TFT-LCD Monitors PMIC 28-SOP Package: Reel - TR Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: BD8154 Categories: Integrated Circuits (ICs) Case / Package: 28-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913244-BD8154EFV-E2
Operating Temperature Range: -40°C ~ 85°C
Features: TFT-LCD Monitors PMIC 28-SOP
Package: Reel - TR
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BD8154
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - BD8154EFV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD8154EFV-E2
Power Management - Specialized BD8154EFV-E2
TFT-LCD Monitors PMIC 28-SOP

TFT-LCD Monitors PMIC 28-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 913244-BD8154EFV-E2 BD8154EFV-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD8154EFV-E2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906547P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage References - 7974829P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details