ROHM Semiconductor USA, LLC LED Drivers BD8119FM-ME2

Description
LED Driver IC 4 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 150mA 28-HSOP-M
Request a Quote Datasheet
Description
LED Driver IC 4 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 150mA 28-HSOP-M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - BD8119FM-ME2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 4 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 150mA 28-HSOP-M

LED Driver IC 4 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 150mA 28-HSOP-M

Buy Now Datasheet
Singapore, Singapore
150MA LED Driver IC
137-BD8119FM-ME2
150MA LED Driver IC 137-BD8119FM-ME2
IC LED DRV CTRL PWM 150MA 28HSOP Product overview: BD8119FM-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD8119FM-ME2 can be used for catalog matching and distributor lookup.

IC LED DRV CTRL PWM 150MA 28HSOP Product overview: BD8119FM-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD8119FM-ME2 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - BD8119FM-ME2 - 864059-BD8119FM-ME2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - BD8119FM-ME2
864059-BD8119FM-ME2
PMIC - PMIC - LED Drivers - BD8119FM-ME2 864059-BD8119FM-ME2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864059-BD8119FM-ME2 Operating Temperature Range: -40°C ~ 95°C (TA) Features: LED Driver IC 4 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 150mA 28-HSOP-M Package: Reel - TR Package: 28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs Mounting: Surface Mount Part Status: Not For New Designs Family Name: BD8119 Categories: Integrated Circuits (ICs) Case / Package: 28-HSOP-M ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD8119FM-ME2DKR, BD8119FM-ME2TR, BD8119FM-ME2CT, BD8119FMME2

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864059-BD8119FM-ME2
Operating Temperature Range: -40°C ~ 95°C (TA)
Features: LED Driver IC 4 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 150mA 28-HSOP-M
Package: Reel - TR
Package: 28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BD8119
Categories: Integrated Circuits (ICs)
Case / Package: 28-HSOP-M
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD8119FM-ME2DKR, BD8119FM-ME2TR, BD8119FM-ME2CT, BD8119FMME2

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - BD8119FM-ME2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
BD8119FM-ME2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers BD8119FM-ME2
IC LED DRV CTRL PWM 150MA 28HSOP

IC LED DRV CTRL PWM 150MA 28HSOP

Supplier's Site
PMIC - LED Drivers - BD8119FM-ME2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
BD8119FM-ME2
PMIC - LED Drivers BD8119FM-ME2
IC LED DRIVER CTRLR DIM 28HSOP

IC LED DRIVER CTRLR DIM 28HSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number BD8119FM-ME2TR-ND 137-BD8119FM-ME2 864059-BD8119FM-ME2 BD8119FM-ME2 BD8119FM-ME2
Product Name LED Drivers 150MA LED Driver IC PMIC - PMIC - LED Drivers - BD8119FM-ME2 Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 5 to 30 volts 5 to 30 volts 5 to 30 volts
Output Voltage 36 volts
Output Current 150 milliamps 150 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YSDX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
4 suppliers
LED Drivers - 1727-8464-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
7 suppliers