ROHM Semiconductor USA, LLC LED Drivers BD8118FM-E2

Description
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 150mA 28-HSOP-M
Request a Quote Datasheet
Description
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 150mA 28-HSOP-M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 846-BD8118FM-E2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 150mA 28-HSOP-M

LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 150mA 28-HSOP-M

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
745-BD8118FM-E2
LED Driver IC 745-BD8118FM-E2
LED Lighting Driver ICs Auto Grade LED Drvr Switching Reg type Product overview: BD8118FM-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-BD8118FM-E2 can be used for catalog matching and distributor lookup.

LED Lighting Driver ICs Auto Grade LED Drvr Switching Reg type Product overview: BD8118FM-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-BD8118FM-E2 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - BD8118FM-E2 - 201006-BD8118FM-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - BD8118FM-E2
201006-BD8118FM-E2
PMIC - PMIC - LED Drivers - BD8118FM-E2 201006-BD8118FM-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 201006-BD8118FM-E2 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 50kHz to 550kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C (TA) Case / Package: 28-HSOP-M Maximum Supply Voltage: 30V Operating Input Voltage(Min): 4.5V Channel Output Current: 150mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 201006-BD8118FM-E2
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 50kHz to 550kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C (TA)
Case / Package: 28-HSOP-M
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers LED Drivers
Product Number 846-BD8118FM-E2TR-ND 745-BD8118FM-E2 201006-BD8118FM-E2
Product Name LED Drivers LED Driver IC PMIC - PMIC - LED Drivers - BD8118FM-E2
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 122232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 240 watts
Features Outdoor Rated
View Details
PMIC - PMIC - LED Drivers - A6276ELWTR-T - 125203-A6276ELWTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 4 volts
View Details
6 suppliers
LED Drivers - 448-CY39C604PNF-G-JNEFE1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 9 to 20 volts
Output Voltage 25 volts
View Details
4 suppliers