LED Driver IC 12 Output Linear Dimming 20mA 20-SSOP-B
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011473-BD8105FV-E2
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 1MHz
Number of Outputs: 12
Output Voltage: 35V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 20-SSOP-B
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC LED DRIVER LINEAR 20MA 20SSOP Product overview: BD8105FV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD8105FV-E2 can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 20MA 20SSOP
LED Lighting Drivers LED DRIVER
IC LED DRIVER LINEAR 20MA 20SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | BD8105FV-E2TR-ND | 011473-BD8105FV-E2 | 137-BD8105FV-E2 | BD8105FV-E2 | BD8105FV-E2 | BD8105FV-E2 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - BD8105FV-E2 | 20MA LED Driver IC | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.5 to 5.5 volts | 4.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Output Voltage | 35 volts | 35 volts | ||||
| Output Current | 20 milliamps | 20 milliamps | 20 milliamps |