IC OR 1-CIR 2-IN 5-SSOP
IC OR 1-CIR 2-IN 5-SSOP
OR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
OR Gate IC 1 Channel 5-SSOP
IC GATE OR 1CH 2-INP 5SSOP
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 846-BD7LS32G-CTLCT-ND | 42AK4072 | BD7LS32G-CTL | BD7LS32G-CTL |
| Product Name | Gates and Inverters | Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Rohm | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | OR; OR Gate | OR | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | ||
| Propagation Delay | 10 ns | |||
| Low Level Output Current (Sink) | 32 mA |