IC INV 1-CIR 1-IN 5-SSOP
IC INV 1-CIR 1-IN 5-SSOP
IC INV 1-CIR 1-IN 5-SSOP
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 846-BD7LS14ZG-CTLCT-ND |
| Product Name | Gates and Inverters |
| Gate Type | NOT |
| Supply Voltage | 1.65V ~ 5.5V |
| Inputs | 1 |
| Features | Schmitt Trigger |
| Propagation Delay | 11 ns |