ROHM Semiconductor USA, LLC Pwm Controller, 400Khz, 24V, Hson-8; Input Voltage Rohm BD7F200HFN-LBGTR

Description
PWM CONTROLLER, 400KHZ, 24V, HSON-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:HSON; No. of Pins:8Pins; Frequency:400kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 400KHZ, 24V, HSON-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:HSON; No. of Pins:8Pins; Frequency:400kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 400Khz, 24V, Hson-8; Input Voltage Rohm - 06AC5802 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 400Khz, 24V, Hson-8; Input Voltage Rohm
06AC5802
Pwm Controller, 400Khz, 24V, Hson-8; Input Voltage Rohm 06AC5802
PWM CONTROLLER, 400KHZ, 24V, HSON-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:HSON; No. of Pins:8Pins; Frequency:400kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 400KHZ, 24V, HSON-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:HSON; No. of Pins:8Pins; Frequency:400kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 06AC5802
Product Name Pwm Controller, 400Khz, 24V, Hson-8; Input Voltage Rohm
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

DRV8812 1.6A Bipolar Stepper Motor Driver with 4-Level Current Regulation (PH/EN Ctrl) - DRV8812PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
7 suppliers
MECHATROLINK-III SERVOPACKs - SGD7S-3R8A20A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details