ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BD7967EFS-E2 BD7967EFS-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049461-BD7967EFS-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Over Temperature Voltage - Load: 4.5 V to 14 V Rds On (Typ): 850 mOhm Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 90°C (TA) Case / Package: 44-HTSSOP-A Supply Voltage - Operating: 4.5 V to 14 V Channel Output Current: 2A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049461-BD7967EFS-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Over Temperature Voltage - Load: 4.5 V to 14 V Rds On (Typ): 850 mOhm Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 90°C (TA) Case / Package: 44-HTSSOP-A Supply Voltage - Operating: 4.5 V to 14 V Channel Output Current: 2A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BD7967EFS-E2 - 049461-BD7967EFS-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BD7967EFS-E2
049461-BD7967EFS-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BD7967EFS-E2 049461-BD7967EFS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049461-BD7967EFS-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Over Temperature Voltage - Load: 4.5 V to 14 V Rds On (Typ): 850 mOhm Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 90°C (TA) Case / Package: 44-HTSSOP-A Supply Voltage - Operating: 4.5 V to 14 V Channel Output Current: 2A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049461-BD7967EFS-E2
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Over Temperature
Voltage - Load: 4.5 V to 14 V
Rds On (Typ): 850 mOhm
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 90°C (TA)
Case / Package: 44-HTSSOP-A
Supply Voltage - Operating: 4.5 V to 14 V
Channel Output Current: 2A
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC Motor Drives
Product Number 049461-BD7967EFS-E2
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BD7967EFS-E2
Operating Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - 620-1119-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "24-SOIC (0.295"", 7.50mm Width)"
Communication Parallel Interface
View Details
6 suppliers
ACS Driver Module - G-902.RxI - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System DC Brushed; DC Brushless; Voice Coil
Setup Computer
View Details