Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134612-A3983SLP
Packaging: Tube
Mounting Style: SMD
Applications: General Purpose
Technology: DMOS
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Logic
Output Configuration: Half Bridge (4)
Output Current: 2A
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP-EP
Status: Obsolete
Temperature Range - Operating: -20°C ~ 150°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: A3983
Manufacturer Pack Quantity: 62
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Load Voltage (V): 8V ~ 35V
Bipolar Motor Driver DMOS Logic 24-TSSOP-EP
Stepper Motor Controller, 2A, CMOS, PDSO24, 1.2 MM HEIGHT, EXPOSED PAD, TSSOP-24 Product overview: A3983SLP from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 2A, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 2A, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3983SLP can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Logic 24-TSSOP-EP
IC MTR DRV BIPOLR 3-5.5V 24TSSOP
IC MTR DRV BIPOLR 3-5.5V 24TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1134612-A3983SLP | A3983SLP-ND | 744-A3983SLP | A3983SLP | A3983SLP | A3983SLP |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - A3983SLP | Motor Drivers, Controllers | Stepper 2A TSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | ||
| AC Input | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 3 to 6 volts | ||||
| Continuous Current | 2 amps | 2 amps | ||||
| Configuration | PCB Mount; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" |