Manufacturer: Rohm Semiconductor
Win Source Part Number: 049460-BD7960FM-E2
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Power MOSFET, IGBT
Voltage - Load: 4.5 V to 14 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-HSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Motor Driver Power MOSFET, IGBT Parallel 36-HSOP-M
IC MOTOR DRIVER 4.5V-14V 36HSOP Product overview: BD7960FM-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 14V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 14V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD7960FM-E2 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 4.5V-14V 36HSOP
IC MOTOR DRIVER 4.5V-14V 36HSOP
Motor Driver Power MOSFET, IGBT Parallel 36-HSOP-M
IC MOTOR DRIVER 4.5V-14V 36HSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 049460-BD7960FM-E2 | BD7960FM-E2-ND | 744-BD7960FM-E2 | BD7960FM-E2 | 687-BD7960FM-E2 | BD7960FM-E2 | BD7960FM-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD7960FM-E2 | Motor Drivers, Controllers | 4.5V 14V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | IC MOTOR DRIVER 4.5V-14V 36HSOP | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| AC Input | 4 to 14 volts | 4 to 14 volts | |||||
| DC Input | 4 to 14 volts | 4 to 14 volts | 14 volts | 4 volts | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |