IC ADC 12BIT VQFN16FV3030
IC ADC 12BIT VQFN16FV3030
IC ADC 12BIT VQFN16FV3030
| DigiKey | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 846-BD79124MUF-CE2CT-ND | 846-BD79124MUF-CE2DKR-ND | 846-BD79124MUF-CE2TR-ND |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C |
| Package Type | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad |
| Packing Method | Cut Tape (CT) | Digi-Reel® | Tape Reel |
| Pins | 16 | 16 | 16 |
| Resolution | 12 bits | 12 bits | 12 bits |