Manufacturer: Rohm Semiconductor
Win Source Part Number: 011470-BD7851FP-E2
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 25-HSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
LED Driver IC Output Dimming
IC LED DRIVER LINEAR 50MA 25HSOP Product overview: BD7851FP-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD7851FP-E2 can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 50MA 25HSOP
IC LED DRIVER LINEAR 50MA 25HSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 011470-BD7851FP-E2 | 846-BD7851FP-E2TR-ND | 137-BD7851FP-E2 | BD7851FP-E2 | BD7851FP-E2 |
| Product Name | PMIC - PMIC - LED Drivers - BD7851FP-E2 | LED Drivers | 50MA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |
| Output Voltage | 10 volts | 10 volts | |||
| Output Current | 50 milliamps | 50 milliamps |