Manufacturer: Rohm Semiconductor
Win Source Part Number: 1323007-BD78310EFJ-M
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Type: Class AB
Standard Package: 2,500
Mounting: Surface Mount
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.6W x 1 @ 8Ohm
Voltage - Supply: 4V ~ 5.5V
Supplier Device Package: 8-HTSOP-J
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 846-BD78310EFJ-ME2DK
Base Product Number: BD78310
RoHS Status: ROHS3 Compliant
1.2W MONAURAL SPEAKER AMPLIFIER Product overview: BD78310EFJ-ME2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD78310EFJ-ME2 can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-HTSOP-J
1.2W MONAURAL SPEAKER AMPLIFIER
1.2W MONAURAL SPEAKER AMPLIFIER
MONAURAL SPEAKER AMP, AEC-Q100, 105DEG C ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 1323007-BD78310EFJ-ME2 | 742-BD78310EFJ-ME2 | BD78310EFJ-ME2 | BD78310EFJ-ME2 | BD78310EFJ-ME2 | 74AH4097 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | 1.2W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Monaural Speaker Amp, Aec-Q100, 105Deg C Rohs Compliant Rohm |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 to 4 volts | ||
| Output Power | 1.6 watts | 1.6 watts | 1.6 watts | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |