ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BD7790KVT-E2 BD7790KVT-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049446-BD7790KVT-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Over Temperature Voltage - Load: 4 V to 5.5 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 150°C (TJ) Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 4 V to 5.5 V Channel Output Current: 3A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049446-BD7790KVT-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Over Temperature Voltage - Load: 4 V to 5.5 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 150°C (TJ) Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 4 V to 5.5 V Channel Output Current: 3A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BD7790KVT-E2 - 049446-BD7790KVT-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BD7790KVT-E2
049446-BD7790KVT-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BD7790KVT-E2 049446-BD7790KVT-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049446-BD7790KVT-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Over Temperature Voltage - Load: 4 V to 5.5 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 150°C (TJ) Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 4 V to 5.5 V Channel Output Current: 3A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049446-BD7790KVT-E2
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Over Temperature
Voltage - Load: 4 V to 5.5 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 150°C (TJ)
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 4 V to 5.5 V
Channel Output Current: 3A
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC Motor Drives
Product Number 049446-BD7790KVT-E2
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BD7790KVT-E2
Operating Temperature -30 to 150 C (-22 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - UDQ2916LBTR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "24-SOIC (0.295"", 7.50mm Width)"
Communication Parallel Interface
View Details
4 suppliers
Motion Controller - G-902.RxE - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System DC Brushed; DC Brushless; Voice Coil
Setup Computer
View Details