Allegro MicroSystems Inc. Integrated Sensorless Sinusoidal 3-Phase Appliance Fan A5936GLKTR-T

Description
Brushless DC Drivers (BLDC)
Request a Quote Datasheet
Description
Brushless DC Drivers (BLDC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Sensorless Sinusoidal 3-Phase Appliance Fan - A5936GLKTR-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Integrated Sensorless Sinusoidal 3-Phase Appliance Fan
A5936GLKTR-T
Integrated Sensorless Sinusoidal 3-Phase Appliance Fan A5936GLKTR-T
Brushless DC Drivers (BLDC)

Brushless DC Drivers (BLDC)

Supplier's Site Datasheet
Singapore, Singapore
Motor Driver IC
744-A5936GLKTR-T
Motor Driver IC 744-A5936GLKTR-T
Motion Control Electronic, Product overview: A5936GLKTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A5936GLKTR-T can be used for catalog matching and distributor lookup.

Motion Control Electronic, Product overview: A5936GLKTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A5936GLKTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1042235-A5936GLKTR-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1042235-A5936GLKTR-T
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1042235-A5936GLKTR-T
Win Source Part Number: 1042235-A5936GLKTR-T Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: General Purpose Standard Package: 9,000 Mounting: SMD (SMT) Function: Driver Motor Type - Stepper: Multiphase Motor Type - AC, DC: Brushless DC (BLDC) Package / Case: 10-LSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 10-SOIC Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Other Names: 620-1869-2,620-1869- 6,620-1869-1 Base Product Number: A5936

Win Source Part Number: 1042235-A5936GLKTR-T
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 9,000
Mounting: SMD (SMT)
Function: Driver
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Package / Case: 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 10-SOIC
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: 620-1869-2,620-1869-6,620-1869-1
Base Product Number: A5936

Buy Now Datasheet
Shenzhen, China
PMIC - Motor Drivers, Controllers
A5936GLKTR-T
PMIC - Motor Drivers, Controllers A5936GLKTR-T
IC MOTOR DRIVER 10SOIC

IC MOTOR DRIVER 10SOIC

Supplier's Site Datasheet
Motor Drivers, Controllers - A5936GLKTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
A5936GLKTR-T
Motor Drivers, Controllers A5936GLKTR-T
Multiphase Motor Driver 10-SOIC

Multiphase Motor Driver 10-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - A5936GLKTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
A5936GLKTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers A5936GLKTR-T
IC MOTOR DRIVER 10SOIC

IC MOTOR DRIVER 10SOIC

Supplier's Site

Technical Specifications

  Allegro MicroSystems Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number A5936GLKTR-T 744-A5936GLKTR-T 1042235-A5936GLKTR-T A5936GLKTR-T A5936GLKTR-T A5936GLKTR-T
Product Name Integrated Sensorless Sinusoidal 3-Phase Appliance Fan Motor Driver IC Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Driver, Aec-Q100, Stepper, Tssop-16; Motor Type Allegro Microsystems - 56AC5100 - Newark, An Avnet Company
Specs
Motor / System Stepper
AC Input 4 to 15 volts
DC Input 4 to 15 volts
View Details
2 suppliers
Motor Drivers, Controllers - A3953SLBTR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "16-PowerSOIC (0.295"", 7.50mm Width)"
Communication Parallel Interface
View Details
7 suppliers
8V 37.5V Motor Driver IC - 744-A4931MET-T - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F)
View Details
5 suppliers
0.4A DFN Motor Driver IC - 744-A1448EEWLT-P - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
7 suppliers