Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023064-BD7710GWL-E2
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 3
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-UCSP50L2 (1.9x2.1)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 1.5A (Flash)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC LED DVR 1.5A I2C UCSP50L2 Product overview: BD7710GWL-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD7710GWL-E2 can be used for catalog matching and distributor lookup.
IC LED DVR 1.5A I2C UCSP50L2
LED Lighting Drivers 1.5A LED Camera Dr w/I2C
IC LED DVR 1.5A I2C UCSP50L2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1023064-BD7710GWL-E2 | 137-BD7710GWL-E2 | BD7710GWL-E2 | BD7710GWL-E2 | BD7710GWL-E2 |
| Product Name | PMIC - PMIC - LED Drivers - BD7710GWL-E2 | 1.5A LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |