ROHM Semiconductor USA, LLC Hall Effect Sensor, -40 To 85Deg C; Hall Effect Type Rohm BD7411G-TR

Description
HALL EFFECT SENSOR, -40 TO 85DEG C; Hall Effect Type:Omnipolar; Output Current:1mA; Sensor Case Style:SSOP; No. of Pins:5Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, -40 TO 85DEG C; Hall Effect Type:Omnipolar; Output Current:1mA; Sensor Case Style:SSOP; No. of Pins:5Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, -40 To 85Deg C; Hall Effect Type Rohm - 15R0557 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, -40 To 85Deg C; Hall Effect Type Rohm
15R0557
Hall Effect Sensor, -40 To 85Deg C; Hall Effect Type Rohm 15R0557
HALL EFFECT SENSOR, -40 TO 85DEG C; Hall Effect Type:Omnipolar; Output Current:1mA; Sensor Case Style:SSOP; No. of Pins:5Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

HALL EFFECT SENSOR, -40 TO 85DEG C; Hall Effect Type:Omnipolar; Output Current:1mA; Sensor Case Style:SSOP; No. of Pins:5Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 15R0557
Product Name Hall Effect Sensor, -40 To 85Deg C; Hall Effect Type Rohm
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - APS12215LLHALX - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
D5W Submersible LVDT Displacement Transducer - D5/40WRA - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0394 inch (1 mm)
View Details
Inductive Sensor - 697851 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details