ROHM Semiconductor GmbH 50mA, 3.3V, Fixed Output LDO Regulator For Automotive BD733L05G-C

Description
The BD733L05G-C linear regulator is designed as low current consumption products for power supplies in various automotive applications. This product is designed for up to 45V absolute maximum supply voltage and operate until 50mA output current with low current consumption of 6µA (Typ). It can regulate the output at a very high accuracy of ±2%. This device features an integrated Over Current Protection to keep the device from a damage that is caused by short-circuit or overload. This product also integrates a Thermal Shutdown protection to avoid the damage from overheating. Furthermore, low ESR ceramic capacitors are sufficiently applicable for the output phase compensation.
Datasheet
Description
The BD733L05G-C linear regulator is designed as low current consumption products for power supplies in various automotive applications. This product is designed for up to 45V absolute maximum supply voltage and operate until 50mA output current with low current consumption of 6µA (Typ). It can regulate the output at a very high accuracy of ±2%. This device features an integrated Over Current Protection to keep the device from a damage that is caused by short-circuit or overload. This product also integrates a Thermal Shutdown protection to avoid the damage from overheating. Furthermore, low ESR ceramic capacitors are sufficiently applicable for the output phase compensation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50mA, 3.3V, Fixed Output LDO Regulator For Automotive - BD733L05G-C - ROHM Semiconductor GmbH
Willich, Germany
50mA, 3.3V, Fixed Output LDO Regulator For Automotive
BD733L05G-C
50mA, 3.3V, Fixed Output LDO Regulator For Automotive BD733L05G-C
The BD733L05G-C linear regulator is designed as low current consumption products for power supplies in various automotive applications. This product is designed for up to 45V absolute maximum supply voltage and operate until 50mA output current with low current consumption of 6µA (Typ). It can regulate the output at a very high accuracy of ±2%. This device features an integrated Over Current Protection to keep the device from a damage that is caused by short-circuit or overload. This product also integrates a Thermal Shutdown protection to avoid the damage from overheating. Furthermore, low ESR ceramic capacitors are sufficiently applicable for the output phase compensation.

The BD733L05G-C linear regulator is designed as low current consumption products for power supplies in various automotive applications. This product is designed for up to 45V absolute maximum supply voltage and operate until 50mA output current with low current consumption of 6µA (Typ). It can regulate the output at a very high accuracy of ±2%. This device features an integrated Over Current Protection to keep the device from a damage that is caused by short-circuit or overload. This product also integrates a Thermal Shutdown protection to avoid the damage from overheating. Furthermore, low ESR ceramic capacitors are sufficiently applicable for the output phase compensation.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Voltage Regulators
Product Number BD733L05G-C
Product Name 50mA, 3.3V, Fixed Output LDO Regulator For Automotive
Package Type SSOP; Other; SSOP5
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.4 Mhz 3A Buck Regulator - A8590KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
Power Distribution Switches, Load Drivers - BTS4880RAUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Special Features Multiple Outputs; Auto Restart, Status Flag
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1111ANZ - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Power Management - Specialized - 2312-ACT85610QX108-TTR-ND - DigiKey
Specs
Package Type Other; 52-VFQFN Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details