ROHM Semiconductor USA, LLC Voltage Regulators - Linear BD70HA5WEFJ-E2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-HTSOP-J
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-HTSOP-J
Datasheet
Datasheet Summary
Powered by GS/AI

The BD70HA5WEFJ-E2 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 500mA. It features an output voltage accuracy of ±1% and is available in both fixed and variable output voltage configurations. The variable output voltage can be adjusted between 1.5V and 7.0V using external resistors, while fixed output options include 1.5V, 1.8V, 2.5V, 3.0V, 3.3V, 5.0V, 6.0V, and 7.0V. This regulator operates with an input voltage range of 4.5V to 8.0V and includes built-in over current protection and thermal shutdown features to enhance reliability during overload conditions. It also has a shutdown current of 0OºA, making it suitable for power-sensitive applications. The device is packaged in a compact HTSOP-J8 format measuring 4.90mm x 6.00mm x 1.00mm, allowing for efficient use of space in circuit designs. The BD70HA5WEFJ-E2 is compatible with ceramic capacitors, which can contribute to a smaller layout and longer lifespan in various digital appliance applications.

Datasheet Summary
Powered by GS/AI

The BD70HA5WEFJ-E2 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a maximum output current of 500mA. It features an output voltage accuracy of ±1% and is available in both fixed and variable output voltage configurations. The variable output voltage can be adjusted between 1.5V and 7.0V using external resistors, while fixed output options include 1.5V, 1.8V, 2.5V, 3.0V, 3.3V, 5.0V, 6.0V, and 7.0V. This regulator operates with an input voltage range of 4.5V to 8.0V and includes built-in over current protection and thermal shutdown features to enhance reliability during overload conditions. It also has a shutdown current of 0OºA, making it suitable for power-sensitive applications. The device is packaged in a compact HTSOP-J8 format measuring 4.90mm x 6.00mm x 1.00mm, allowing for efficient use of space in circuit designs. The BD70HA5WEFJ-E2 is compatible with ceramic capacitors, which can contribute to a smaller layout and longer lifespan in various digital appliance applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - BD70HA5WEFJ-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
BD70HA5WEFJ-E2
Voltage Regulators - Linear BD70HA5WEFJ-E2
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-HTSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-HTSOP-J

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number BD70HA5WEFJ-E2
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1907831 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details