1A 7V, FIXED OUTPUT, HIGH-ACCURA
LDO, FIXED, 7V, 1A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:7V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout VoltageRoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | BD70GC0MEFJ-LBH2 | 95AC1086 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Ldo, Fixed, 7V, 1A, -40 To 105Deg C; Output Type Rohm |
| Input Voltage | ? to 14 volts | 4.5 to 14 volts |