Manufacturer: Rohm Semiconductor
Win Source Part Number: 803343-BD6994FV-GE2
Packaging: Reel
Mounting Style: SMD
Applications: Fan Motor Driver
Technology: Bi-CMOS
Current - Output: 1.2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 4.5V ~ 17V
Motor Type - AC, DC: Brushless DC (BLDC)
Supplier Device Package: 16-SSOP-B
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 16-LSSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 17V
IC MOTOR DRIVER 4.5V-17V 16SSOPB Product overview: BD6994FV-GE2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 17V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 17V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6994FV-GE2 can be used for catalog matching and distributor lookup.
Motor Driver Bi-CMOS Parallel 16-SSOP-B
MOTOR DRIVER, -40 TO 105DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:1.2A; Output Voltage:17V; Driver Case Style:SSOP-B; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:17V; Operating RoHS Compliant: Yes
IC MOTOR DRIVER 4.5V-17V 16SSOPB
IC MOTOR DRIVER 4.5V-17V 16SSOPB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 803343-BD6994FV-GE2 | 744-BD6994FV-GE2 | BD6994FV-GE2 | 01AH6684 | BD6994FV-GE2 | BD6994FV-GE2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD6994FV-GE2 | 4.5V 17V Motor Driver IC | Motor Drivers, Controllers | Motor Driver, -40 To 105Deg C; Motor Type Rohm | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 4 to 17 volts | 4 to 17 volts | ||||
| DC Input | 4 to 17 volts | 17 volts | 4 to 17 volts | |||
| Continuous Current | 1.2 amps | 1.2 amps | 1.2 amps | |||
| PC-Based Bus | Parallel |