Manufacturer: Rohm Semiconductor
Win Source Part Number: 039619-BD6761FS
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 75°C (TA)
Case / Package: 32-SSOPA
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 16 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC MOTOR CONTROLLER PAR 32SSOP Product overview: BD6761FS from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6761FS can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives |
| Product Number | 039619-BD6761FS | 744-BD6761FS |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD6761FS | Motor Driver IC |
| Operating Temperature | -35 to 75 C (-31 to 167 F) | -35 to 75 C (-31 to 167 F) |