Motor Driver BiCDMOS Parallel 20-SSOP-B
Manufacturer: Rohm Semiconductor
Win Source Part Number: 200994-BD6718FV-E2
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Technology: BiCDMOS
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 95°C (TA)
Case / Package: 20-SSOP-B
Purpose: Controller - Speed
Supply Voltage - Operating: 4.5 V to 14 V
Alternative Parts (Cross-Reference): TMP816PWR; BA6956AN-E2; BA6956AN;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 4.5V-14V 20SSOP Product overview: BD6718FV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 14V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 14V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6718FV-E2 can be used for catalog matching and distributor lookup.
Motor Driver BiCDMOS Parallel 20-SSOP-B
IC MOTOR DRIVER 4.5V-14V 20SSOP
IC MOTOR DRIVER 4.5V-14V 20SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motion Controllers | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | BD6718FV-E2-ND | 200994-BD6718FV-E2 | 744-BD6718FV-E2 | BD6718FV-E2 | BD6718FV-E2 | BD6718FV-E2 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BD6718FV-E2 | 4.5V 14V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| PC-Based Bus | Parallel Interface | Other; Parallel | ||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Configuration | PCB Mount; "20-LSSOP (0.173"", 4.40mm Width)" |