Manufacturer: Rohm Semiconductor
Win Source Part Number: 913230-BD65D00MUV-E2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA
Package: Reel - TR
Package: 28-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: BD65D00
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD65D00MUV-E2CT, BD65D00MUV-E2TR, BD65D00MUV-E2DKR
IC LED DRV RGLT PWM 100MA 28VQFN Product overview: BD65D00MUV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD65D00MUV-E2 can be used for catalog matching and distributor lookup.
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA VQFN028V5050
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA VQFN028V5050
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA VQFN028V5050
LED Lighting Drivers 4-Ch White LED Dr w/ FET 40 LED
LED DRIVER, -40 TO 85DEG C, VQFN-28; Device Topology:Boost (Step Up); Input Voltage Min:6V; Input Voltage Max:27V; Output Voltage Max:41V; Output Current Max:100mA; Switching Frequency:1.25MHz; No. of Outputs:4Outputs; IC RoHS Compliant: Yes
IC WHITE LED DVR 4-CH 28VQFN
IC LED DRV RGLT PWM 100MA 28VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 913230-BD65D00MUV-E2 | 137-BD65D00MUV-E2 | BD65D00MUV-E2DKR-ND | BD65D00MUV-E2 | 73AC9718 | BD65D00MUV-E2 | BD65D00MUV-E2 |
| Product Name | PMIC - PMIC - LED Drivers - BD65D00MUV-E2 | 100MA LED Driver IC | LED Drivers | LED Lighting Drivers | Led Driver, -40 To 85Deg C, Vqfn-28; Device Topology Rohm | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.5 to 27 volts | 4.5 to 27 volts | 6 to 27 volts | 4.5 to 27 volts | |||
| Output Voltage | 41 volts | 41 volts | 41 volts | ||||
| Number of Channels | 4 # |