Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152828-BD6592MUV-E2
Packaging: Reel - TR
Type: DC DC Controller
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 24-VFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 1MHz
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: Analog, PWM
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: VQFN024V4040
Voltage Supply MAX: 22V
Output Current per Channel: 40mA
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): ISL78171ARZ-T; SC440AMLTRT; SC440A;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC LED DRV CTRLR PWM 24VQFN Product overview: BD6592MUV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6592MUV-E2 can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 40mA VQFN020V4040
IC LED DRV CTRLR PWM 24VQFN
IC LED DRIVER CTRLR DIM 24VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1152828-BD6592MUV-E2 | 137-BD6592MUV-E2 | BD6592MUV-E2TR-ND | BD6592MUV-E2 | BD6592MUV-E2 |
| Product Name | PMIC - PMIC - LED Drivers - BD6592MUV-E2 | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 22 volts | 2.7 to 22 volts | 2.7 to 22 volts | ||
| Number of Channels | 6 # | ||||
| Package Type | Tape & Reel (TR) |