LED Driver IC 6 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 30mA VQFN020V4040
IC LED DRV CTRLR PWM 24VQFN Product overview: BD6590MUV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6590MUV-E2 can be used for catalog matching and distributor lookup.
IC LED DRV CTRLR PWM 24VQFN
LED Lighting Drivers Std Boost 6Ch 4.5-5.5 VQFN024V4040
STEP-UP DC/DC CONVERTER FOR MEDI
LED DRIVER, BOOST, 1.25MHZ, VQFN-024V; Device Topology:Boost (Step Up); Input Voltage Min:4.5V; Input Voltage Max:5.5V; Output Voltage Max:40V; Output Current Max:180mA; Switching Frequency:1.25MHz; No. of Outputs:6Outputs; IC RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | BD6590MUV-E2TR-ND | 137-BD6590MUV-E2 | BD6590MUV-E2 | BD6590MUV-E2 | BD6590MUV-E2 | 01AH6668 |
| Product Name | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Led Driver, Boost, 1.25Mhz, Vqfn-024V; Device Topology Rohm |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Output Voltage | 40 volts | 40 volts | ||||
| Output Current | 30 milliamps | 30 milliamps | 180 milliamps |