ROHM Semiconductor USA, LLC PMIC - PMIC - Power Distribution Switches, Load Drivers - BD6529GUL-E2 BD6529GUL-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011453-BD6529GUL-E2 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 4.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 6-HVSOF Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011453-BD6529GUL-E2 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 4.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 6-HVSOF Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD6529GUL-E2
BD6529GUL-E2
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD6529GUL-E2 BD6529GUL-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011453-BD6529GUL-E2 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 4.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 6-HVSOF Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011453-BD6529GUL-E2
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 4.5 V
Rds On (Typ): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 6-HVSOF
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD6529GUL-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD6529GUL-E2
PMIC - Power Distribution Switches, Load Drivers BD6529GUL-E2
IC PWR SWITCH N-CHAN 1:1 6HVSOF

IC PWR SWITCH N-CHAN 1:1 6HVSOF

Supplier's Site Datasheet
Power Load Sw, High Side, Vcsp-6; Power Load Switch Type Rohm - 01AH6663 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, Vcsp-6; Power Load Switch Type Rohm
01AH6663
Power Load Sw, High Side, Vcsp-6; Power Load Switch Type Rohm 01AH6663
POWER LOAD SW, HIGH SIDE, VCSP-6; Power Load Switch Type:High Side; Input Voltage:4.5V; Current Limit:500mA; On State Resistance:0.1ohm; Distribution Switch Case Style:VCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, VCSP-6; Power Load Switch Type:High Side; Input Voltage:4.5V; Current Limit:500mA; On State Resistance:0.1ohm; Distribution Switch Case Style:VCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BD6529GUL-E2 BD6529GUL-E2 01AH6663
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BD6529GUL-E2 PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, Vcsp-6; Power Load Switch Type Rohm
Voltage 2.7 V to 4.5 V 4.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 325011 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details