ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD6524HFV-TR BD6524HFV-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011452-BD6524HFV-TR Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C Case / Package: 6-HVSOF Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011452-BD6524HFV-TR Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C Case / Package: 6-HVSOF Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD6524HFV-TR - 011452-BD6524HFV-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD6524HFV-TR
011452-BD6524HFV-TR
PMIC - PMIC - Power Management - Specialized - BD6524HFV-TR 011452-BD6524HFV-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 011452-BD6524HFV-TR Packaging: Reel - TR Applications: Portable Equipment Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C Case / Package: 6-HVSOF Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011452-BD6524HFV-TR
Packaging: Reel - TR
Applications: Portable Equipment
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C
Case / Package: 6-HVSOF
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 50μA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - BD6524HFV-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD6524HFV-TR
Power Management - Specialized BD6524HFV-TR
Portable Equipment PMIC 6-HVSOF

Portable Equipment PMIC 6-HVSOF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 011452-BD6524HFV-TR BD6524HFV-TR
Product Name PMIC - PMIC - Power Management - Specialized - BD6524HFV-TR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897877 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active High; Push Pull, Active High
View Details
PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
BQ26100 SHA-1/HMAC Based Security & Authentication IC w/SDQ Interface - BQ26100DRPR - Texas Instruments
Specs
Type VSON
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers