ROHM Semiconductor GmbH 2ch High Side Switch ICs for USB Devices and Memory Cards BD6516F

Description
High side switch for USB is a high side switch having over current protection used in power supply line of universal serial bus (USB). Its switch unit has two channels of N-channel power MOSFET, and current of 500mA as USB standard can be flown to the respective channels. And, over current detection circuit, thermal shutdown circuit, under voltage lockout and soft start circuit are built in.
Datasheet
Description
High side switch for USB is a high side switch having over current protection used in power supply line of universal serial bus (USB). Its switch unit has two channels of N-channel power MOSFET, and current of 500mA as USB standard can be flown to the respective channels. And, over current detection circuit, thermal shutdown circuit, under voltage lockout and soft start circuit are built in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2ch High Side Switch ICs for USB Devices and Memory Cards - BD6516F - ROHM Semiconductor GmbH
Willich, Germany
2ch High Side Switch ICs for USB Devices and Memory Cards
BD6516F
2ch High Side Switch ICs for USB Devices and Memory Cards BD6516F
High side switch for USB is a high side switch having over current protection used in power supply line of universal serial bus (USB). Its switch unit has two channels of N-channel power MOSFET, and current of 500mA as USB standard can be flown to the respective channels. And, over current detection circuit, thermal shutdown circuit, under voltage lockout and soft start circuit are built in.

High side switch for USB is a high side switch having over current protection used in power supply line of universal serial bus (USB). Its switch unit has two channels of N-channel power MOSFET, and current of 500mA as USB standard can be flown to the respective channels. And, over current detection circuit, thermal shutdown circuit, under voltage lockout and soft start circuit are built in.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Analog Switches
Product Number BD6516F
Product Name 2ch High Side Switch ICs for USB Devices and Memory Cards
Supply Voltage (VS) 3 to 5.5 volts
Ron 0.1100 ohms
Propagation Delay 1.00E6 ns
Min Operating Current 0.1000 mA
Unlock Full Specs
to access all available technical data

Similar Products