ROHM Semiconductor USA, LLC PMIC - PMIC - Power Distribution Switches, Load Drivers - BD6516F-E2 BD6516F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011448-BD6516F-E2 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 3 V to 5.5 V Rds On (Typ): 110 mOhm Family Name: BD6516F Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MIC2074-1YM; MIC2073-1YM-TR; MIC2073-1YM; MIC2074-1YM TR; Introduction Date: April 14, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011448-BD6516F-E2 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 3 V to 5.5 V Rds On (Typ): 110 mOhm Family Name: BD6516F Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MIC2074-1YM; MIC2073-1YM-TR; MIC2073-1YM; MIC2074-1YM TR; Introduction Date: April 14, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD6516F-E2 - 011448-BD6516F-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD6516F-E2
011448-BD6516F-E2
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD6516F-E2 011448-BD6516F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011448-BD6516F-E2 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 3 V to 5.5 V Rds On (Typ): 110 mOhm Family Name: BD6516F Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MIC2074-1YM; MIC2073-1YM-TR; MIC2073-1YM; MIC2074-1YM TR; Introduction Date: April 14, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011448-BD6516F-E2
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Current - Output (Max): 500mA
Voltage - Load: 3 V to 5.5 V
Rds On (Typ): 110 mOhm
Family Name: BD6516F
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MIC2074-1YM; MIC2073-1YM-TR; MIC2073-1YM; MIC2074-1YM TR;
Introduction Date: April 14, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 011448-BD6516F-E2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BD6516F-E2
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz 3G/4G/Diversity RFFE SP8T Switch - RF1658 - Qorvo
Specs
Switch Type SP8T
Supply Voltage (VS) 3 volts
Package Type QFN
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers