ROHM Semiconductor USA, LLC PMIC - PMIC - Power Distribution Switches, Load Drivers - BD6512F-E2 BD6512F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011446-BD6512F-E2 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 3 V to 5.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2156SG-13; XRP2524IDTR-F; MIC2072PCM; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011446-BD6512F-E2 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 3 V to 5.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2156SG-13; XRP2524IDTR-F; MIC2072PCM; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD6512F-E2 - 011446-BD6512F-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD6512F-E2
011446-BD6512F-E2
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD6512F-E2 011446-BD6512F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011446-BD6512F-E2 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 3 V to 5.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2156SG-13; XRP2524IDTR-F; MIC2072PCM; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011446-BD6512F-E2
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Current - Output (Max): 500mA
Voltage - Load: 3 V to 5.5 V
Rds On (Typ): 100 mOhm
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): AP2156SG-13; XRP2524IDTR-F; MIC2072PCM;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 011446-BD6512F-E2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BD6512F-E2
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers