40V MAX, LOW-CONSUMPTION BIPOLAR
40V MAX, LOW-CONSUMPTION BIPOLAR
40V MAX, LOW-CONSUMPTION BIPOLAR
| DigiKey | |
|---|---|
| Product Category | DC Motor Drives |
| Product Number | 846-BD63800EFV-CE2TR-ND |
| Product Name | Motor Drivers, Controllers |
| Motor / System | DC Brushless |
| Configuration | PCB Mount; "28-VSSOP (0.173"", 4.40mm Width) Exposed Pad" |
| Communication | SPI |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |