Bipolar Motor Driver DMOS Logic 28-HTSSOP-B
Bipolar Motor Driver DMOS Logic 28-HTSSOP-B
Bipolar Motor Driver DMOS Logic 28-HTSSOP-B
Win Source Part Number: 1372114-BD63731EFV-E
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 28-HTSSOP-B
Base Product Number: BD63731
Technology: DMOS
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Camera, Printer
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 8V ~ 28V
Output Configuration: Half Bridge (4)
Current - Output: 3A
Interface: Logic
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushless DC (BLDC)
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Bipolar Motor Driver DMOS Logic 28-HTSSOP-B
MOTOR DRIVERS, -25 TO 85 DEG C ROHS COMPLIANT: YES
HIGH PERFORMANCE AND RELIABILITY
HIGH PERFORMANCE AND RELIABILITY
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BD63731EFV-E2DKR-ND | 1372114-BD63731EFV-E2 | BD63731EFV-E2 | 59AJ2143 | BD63731EFV-E2 | BD63731EFV-E2 |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Drivers, -25 To 85 Deg C Rohs Compliant Rohm | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "28-VSSOP (0.173"", 4.40mm Width) Exposed Pad" | |||||
| Communication | Logic | Logic | ||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |