ROHM Semiconductor GmbH Single H-Bridge Driver High-Speed Switching Type BD63576NUX

Description
The BD63576NUX provides a single H-bridge motor driver which features wide range of motor power supply voltage from 2.0V to 10.0V and low power consumption to switch low ON-Resistance DMOS transistors at high speed. This small surface mounting package is most suitable for mobile system, home appliance and various applications.
Datasheet
Description
The BD63576NUX provides a single H-bridge motor driver which features wide range of motor power supply voltage from 2.0V to 10.0V and low power consumption to switch low ON-Resistance DMOS transistors at high speed. This small surface mounting package is most suitable for mobile system, home appliance and various applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single H-Bridge Driver High-Speed Switching Type - BD63576NUX - ROHM Semiconductor GmbH
Willich, Germany
Single H-Bridge Driver High-Speed Switching Type
BD63576NUX
Single H-Bridge Driver High-Speed Switching Type BD63576NUX
The BD63576NUX provides a single H-bridge motor driver which features wide range of motor power supply voltage from 2.0V to 10.0V and low power consumption to switch low ON-Resistance DMOS transistors at high speed. This small surface mounting package is most suitable for mobile system, home appliance and various applications.

The BD63576NUX provides a single H-bridge motor driver which features wide range of motor power supply voltage from 2.0V to 10.0V and low power consumption to switch low ON-Resistance DMOS transistors at high speed. This small surface mounting package is most suitable for mobile system, home appliance and various applications.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Gate Drivers
Product Number BD63576NUX
Product Name Single H-Bridge Driver High-Speed Switching Type
Driver Type Dual Gate Driver
Output Current 1.2 amps
Supply Voltage 10.5 volts
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHC2G125DC,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details
Dual 5KV Gate Driver IC - 906-SI8230AD-B-IS - ERSAELECTRONICS PTE. LTD.
Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tube
View Details