ROHM Semiconductor USA, LLC Dc/dc Ctrl, Buck, -25 To 85Deg C; Supply Voltage Min Rohm BD63536FJ-E2

Description
DC/DC CTRL, BUCK, -25 TO 85DEG C; Supply Voltage Min:3V; Supply Voltage Max:30V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOP; No. of Pins:8Pins; Switching Frequency:300kHz; Topology:Buck (Step Down); RoHS Compliant: Yes
Datasheet
Description
DC/DC CTRL, BUCK, -25 TO 85DEG C; Supply Voltage Min:3V; Supply Voltage Max:30V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOP; No. of Pins:8Pins; Switching Frequency:300kHz; Topology:Buck (Step Down); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, Buck, -25 To 85Deg C; Supply Voltage Min Rohm - 01AH6650 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Buck, -25 To 85Deg C; Supply Voltage Min Rohm
01AH6650
Dc/dc Ctrl, Buck, -25 To 85Deg C; Supply Voltage Min Rohm 01AH6650
DC/DC CTRL, BUCK, -25 TO 85DEG C; Supply Voltage Min:3V; Supply Voltage Max:30V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOP; No. of Pins:8Pins; Switching Frequency:300kHz; Topology:Buck (Step Down); RoHS Compliant: Yes

DC/DC CTRL, BUCK, -25 TO 85DEG C; Supply Voltage Min:3V; Supply Voltage Max:30V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOP; No. of Pins:8Pins; Switching Frequency:300kHz; Topology:Buck (Step Down); RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - BD63536FJ-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
BD63536FJ-E2
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers BD63536FJ-E2
IC REG CTRLR BUCK 8SOP

IC REG CTRLR BUCK 8SOP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 01AH6650 BD63536FJ-E2
Product Name Dc/dc Ctrl, Buck, -25 To 85Deg C; Supply Voltage Min Rohm Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Features RoHS
Supply Voltage Other; 3V
Pins 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3056-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
 - 54LS681J/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
Line Interface ICs - 1923322 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 3 #
View Details