IC MOTOR DRIVER 5.5V-16V 20SSOP Product overview: BD63441AFU-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 16V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, 16V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD63441AFU-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864026-BD63441AFU-E2
Operating Temperature Range: -25°C ~ 95°C (TA)
Features: - Motor Driver - PWM 20-SSOP-C
Package: Reel - TR
Package: 20-LFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BD63441
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP-C
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: BD63441AFU-E2TR, BD63441AFU-E2CT, BD63441AFU-E2DKR
Motor Driver PWM 20-SSOP-C
Motor Driver PWM 20-SSOP-C
MOTOR DRIVER, -25 TO 95DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:10mA; Output Voltage:16V; Driver Case Style:SSOP-C; No. of Pins:20Pins; Supply Voltage Min:5.5V; Supply Voltage Max:16V; RoHS Compliant: Yes
IC MOTOR DRIVER 5.5V-16V 20SSOP
IC MOTOR DRIVER 5.5V-16V 20SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD63441AFU-E2 | 864026-BD63441AFU-E2 | BD63441AFU-E2TR-ND | BD63441AFU-E2 | 01AH6647 | BD63441AFU-E2 | BD63441AFU-E2 |
| Product Name | 5.5V 16V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD63441AFU-E2 | Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -25 To 95Deg C; Motor Type Rohm | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| PC-Based Bus | PWM | ||||||
| Operating Temperature | -25 C (-13 F) | -25 to 95 C (-13 to 203 F) | -25 to 95 C (-13 to 203 F) | -25 to 95 C (-13 to 203 F) | -25 to 95 C (-13 to 203 F) | ||
| DC Input | 16 volts | 6 to 16 volts | 6 to 16 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; Three Phase DC Brushless | ||||
| Configuration | PCB Mount; "20-LFSOP (0.173"", 4.40mm Width)" |