ROHM Semiconductor GmbH Three-phase Brushless Motor Driver BD63015EFV

Description
BD63015EFV is a three phase sinusoidal brushless motor driver. The rating of the power supply is 36V and that of current rating is 1.5A (peak current, 2A). PWM driving signals are generated by the three hall sensors. Input DC voltage signal can control the rotation speed, also, you can control by the power voltage. As the various control circuit and the protection circuit are built-in, this IC can fit the various applications. It can be used for the small diameter motor module because of the small package.
Datasheet
Description
BD63015EFV is a three phase sinusoidal brushless motor driver. The rating of the power supply is 36V and that of current rating is 1.5A (peak current, 2A). PWM driving signals are generated by the three hall sensors. Input DC voltage signal can control the rotation speed, also, you can control by the power voltage. As the various control circuit and the protection circuit are built-in, this IC can fit the various applications. It can be used for the small diameter motor module because of the small package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three-phase Brushless Motor Driver - BD63015EFV - ROHM Semiconductor GmbH
Willich, Germany
Three-phase Brushless Motor Driver
BD63015EFV
Three-phase Brushless Motor Driver BD63015EFV
BD63015EFV is a three phase sinusoidal brushless motor driver. The rating of the power supply is 36V and that of current rating is 1.5A (peak current, 2A). PWM driving signals are generated by the three hall sensors. Input DC voltage signal can control the rotation speed, also, you can control by the power voltage. As the various control circuit and the protection circuit are built-in, this IC can fit the various applications. It can be used for the small diameter motor module because of the small package.

BD63015EFV is a three phase sinusoidal brushless motor driver. The rating of the power supply is 36V and that of current rating is 1.5A (peak current, 2A). PWM driving signals are generated by the three hall sensors. Input DC voltage signal can control the rotation speed, also, you can control by the power voltage. As the various control circuit and the protection circuit are built-in, this IC can fit the various applications. It can be used for the small diameter motor module because of the small package.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Gate Drivers
Product Number BD63015EFV
Product Name Three-phase Brushless Motor Driver
Driver Type Three-phase
Number of Outputs 1
Output Current 1.5 amps
Supply Voltage 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8740EEETR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Flyback
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gate Drivers - 448-2EDS8165HXUMA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2 amps
View Details
3 suppliers