Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 448-2EDS8165HXUMA2DKR-ND | 2EDS8165HXUMA2 | 69AH4473 |
| Product Name | Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 125Deg C Rohs Compliant Infineon |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 2 amps | 2 amps | |
| Supply Voltage | 20 volts | 20 volts | |
| Rise Time | 6.5 ns | 6.5 ns |