Manufacturer: Rohm Semiconductor
Win Source Part Number: 049407-BD6155FVM-TR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 120kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Output Voltage: 5.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 8-MSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 80mA 8-MSOP
IC LED DRIVER RGLTR 80MA 8MSOP Product overview: BD6155FVM-TR from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6155FVM-TR can be used for catalog matching and distributor lookup.
LED Lighting Drivers DC/DC CONVERTER FOR WHITE LED
IC LED DRIVER RGLTR 80MA 8MSOP
IC LED DRIVER RGLTR 80MA 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 049407-BD6155FVM-TR | BD6155FVM-TR-ND | 137-BD6155FVM-TR | BD6155FVM-TR | BD6155FVM-TR | BD6155FVM-TR |
| Product Name | PMIC - PMIC - LED Drivers - BD6155FVM-TR | LED Drivers | 80MA LED Driver IC | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.9 volts | 2.9 to 5.5 volts | 2.9 to 5.5 volts | 2.9 to 5.5 volts | ||
| Output Voltage | 5.6 volts | 5.6 volts | ||||
| Output Current | 80 milliamps | 80 milliamps | 80 milliamps |