IC LED DRV RGLTR PWM 24VQFN Product overview: BD6150MUV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6150MUV-E2 can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA VQFN020V4040
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049405-BD6150MUV-E2
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.25MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: VQFN024V4040
Maximum Supply Voltage: 26V
Operating Input Voltage(Min): 4.2V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
LED Lighting Drivers CONV DCDC SNGL STPDN 2V-26V 24PIN
IC LED DRIVER RGLTR DIM 24VQFN
IC LED DRV RGLTR PWM 24VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD6150MUV-E2 | BD6150MUV-E2-ND | 049405-BD6150MUV-E2 | BD6150MUV-E2 | BD6150MUV-E2 | BD6150MUV-E2 |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - BD6150MUV-E2 | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 4.2 to 26 volts | 4.2 to 26 volts | 4.2 volts | 4.2 to 26 volts | ||
| Number of Channels | 6 # | |||||
| Package Type | Tape & Reel (TR) | VQFN024V4040 | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |