LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25.6mA 24-VCSP
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25.6mA 24-VCSP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152796-BD60910GU-E2
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): MAX1579ETG+T; BD6184GUL-E2; BD6084GUL-E2;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC LED DRVR RGLTR PWM 24VCSP Product overview: BD60910GU-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD60910GU-E2 can be used for catalog matching and distributor lookup.
LED Lighting Drivers IC LED DRIVER MULTI BACKLIGHT
IC LED DRVR RGLTR PWM 24VCSP
IC LED DRIVER RGLTR DIM 24VCSP
IC LED DRIVER RGLTR DIM 24VCSP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | BD60910GU-E2TR-ND | 1152796-BD60910GU-E2 | 137-BD60910GU-E2 | BD60910GU-E2 | BD60910GU-E2 | BD60910GU-E2 | 687-BD60910GU-E2 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - BD60910GU-E2 | LED Driver IC | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | IC LED DRIVER RGLTR DIM 24VCSP |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Output Current | 25.6 milliamps | 25.6 milliamps | 25.6 milliamps | ||||
| Features | RoHS Compliant | RoHS Compliant |