IC LED DRVR RGLTR 32MA VCSP85H3 Product overview: BD6081GU-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 32MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6081GU-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 200987-BD6081GU-E2
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 12
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: VCSP85H3
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 32mA
Alternative Parts (Cross-Reference): CY8CLED16-48LTXIT; BD2808MUV-ME2; BD6081GU-E2; BD6081GU;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC LED DRVR RGLTR 32MA VCSP85H3
LED Lighting Drivers Backlight LED Driver for Small Panel
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD6081GU-E2 | 200987-BD6081GU-E2 | BD6081GU-E2 | BD6081GU-E2 |
| Product Name | 32MA LED Driver IC | PMIC - PMIC - LED Drivers - BD6081GU-E2 | PMIC - LED Drivers | LED Lighting Drivers |
| Number of Channels | 12 # |