ROHM Semiconductor USA, LLC White LED Driver with Synchronous Boost Converter and PWM Brightness Control for up to 3 LEDs in Series BD6071HFN

Description
Switching Regulator type LED Driver Series for small LCD backlight are boost DC/DC converters possible to drive the white LEDs at constant. It is possible that turning on white LED steadily by a series connection which has no current variation, and by a fast transient response with current mode. With synchronous rectification (no external schottky diode required) and small package, they can save mount space. BD6071HFN suited over voltage and over current limit from BD6072HFN.
Datasheet
Description
Switching Regulator type LED Driver Series for small LCD backlight are boost DC/DC converters possible to drive the white LEDs at constant. It is possible that turning on white LED steadily by a series connection which has no current variation, and by a fast transient response with current mode. With synchronous rectification (no external schottky diode required) and small package, they can save mount space. BD6071HFN suited over voltage and over current limit from BD6072HFN.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
White LED Driver with Synchronous Boost Converter and PWM Brightness Control for up to 3 LEDs in Series - BD6071HFN - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
White LED Driver with Synchronous Boost Converter and PWM Brightness Control for up to 3 LEDs in Series
BD6071HFN
White LED Driver with Synchronous Boost Converter and PWM Brightness Control for up to 3 LEDs in Series BD6071HFN
Switching Regulator type LED Driver Series for small LCD backlight are boost DC/DC converters possible to drive the white LEDs at constant. It is possible that turning on white LED steadily by a series connection which has no current variation, and by a fast transient response with current mode. With synchronous rectification (no external schottky diode required) and small package, they can save mount space. BD6071HFN suited over voltage and over current limit from BD6072HFN.

Switching Regulator type LED Driver Series for small LCD backlight are boost DC/DC converters possible to drive the white LEDs at constant. It is possible that turning on white LED steadily by a series connection which has no current variation, and by a fast transient response with current mode. With synchronous rectification (no external schottky diode required) and small package, they can save mount space. BD6071HFN suited over voltage and over current limit from BD6072HFN.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Interfaces
Product Number BD6071HFN
Product Name White LED Driver with Synchronous Boost Converter and PWM Brightness Control for up to 3 LEDs in Series
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2139024P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Telecom - SI3215-FT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
Interface module - 289-545 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details