ROHM Semiconductor USA, LLC 35MA LED Driver IC BD6071HFN-TR

Description
IC LED DRVR RGLTR PWM 35MA 8HSON Product overview: BD6071HFN-TR from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6071HFN-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR RGLTR PWM 35MA 8HSON Product overview: BD6071HFN-TR from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6071HFN-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35MA LED Driver IC
137-BD6071HFN-TR
35MA LED Driver IC 137-BD6071HFN-TR
IC LED DRVR RGLTR PWM 35MA 8HSON Product overview: BD6071HFN-TR from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6071HFN-TR can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 35MA 8HSON Product overview: BD6071HFN-TR from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6071HFN-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - BD6071HFN-TR - 011433-BD6071HFN-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - BD6071HFN-TR
011433-BD6071HFN-TR
PMIC - PMIC - LED Drivers - BD6071HFN-TR 011433-BD6071HFN-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 011433-BD6071HFN-TR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 14V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 8-HSON Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 35mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011433-BD6071HFN-TR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 14V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 8-HSON
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 846-BD6071HFN-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 8-HSON

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 8-HSON

Buy Now Datasheet
LED Drivers - 846-BD6071HFN-TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 8-HSON

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 8-HSON

Buy Now Datasheet
LED Drivers - 846-BD6071HFN-TRCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 8-HSON

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 8-HSON

Buy Now Datasheet
PMIC - LED Drivers - BD6071HFN-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
BD6071HFN-TR
PMIC - LED Drivers BD6071HFN-TR
IC LED DRVR RGLTR DIM 35MA 8HSON

IC LED DRVR RGLTR DIM 35MA 8HSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
BD6071HFN-TR
LED Lighting Drivers BD6071HFN-TR
LED Lighting Drivers WHITE 3.1-5.5V

LED Lighting Drivers WHITE 3.1-5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - BD6071HFN-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
BD6071HFN-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers BD6071HFN-TR
IC LED DRVR RGLTR PWM 35MA 8HSON

IC LED DRVR RGLTR PWM 35MA 8HSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-BD6071HFN-TR 011433-BD6071HFN-TR 846-BD6071HFN-TRDKR-ND BD6071HFN-TR BD6071HFN-TR BD6071HFN-TR
Product Name 35MA LED Driver IC PMIC - PMIC - LED Drivers - BD6071HFN-TR LED Drivers PMIC - LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 2.7 to 5.5 volts 2.7 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) 8-HSON
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3404MR/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1000 milliamps
View Details
LED Drivers - 642793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 150 watts
Features RoHS Compliant
View Details
LM3409 PFET Buck Controller for High Power LED Drives - LM3409MY/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
7 suppliers