IC LED DRVR RGLTR 270MA VCSP60N1 Product overview: BD6069GUT-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 270MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6069GUT-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011432-BD6069GUT-E2
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Output Voltage: 18V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: VCSP60N1
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 270mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 270mA (Switch) VCSP60N1
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 270mA (Switch) VCSP60N1
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 270mA (Switch) VCSP60N1
IC LED DRVR RGLTR 270MA VCSP60N1
IC LED DRVR RGLTR 270MA VCSP60N1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BD6069GUT-E2 | 011432-BD6069GUT-E2 | 846-BD6069GUT-E2TR-ND | BD6069GUT-E2 | BD6069GUT-E2 |
| Product Name | 270MA LED Driver IC | PMIC - PMIC - LED Drivers - BD6069GUT-E2 | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |
| Number of Channels | 1 # | ||||
| Package Type | Tape & Reel (TR) | VCSP60N1 | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |